Broadcom Inc. DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF AFBR-2541CZ

Description
The Avago AFBR-2541CZ is a DC-5MBd Versatile Link POF receiver device in 30°-tilted package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2541CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The Avago AFBR-2541CZ is a DC-5MBd Versatile Link POF receiver device in 30°-tilted package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2541CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF - AFBR-2541CZ - Broadcom Inc.
San Jose, CA, USA
DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF
AFBR-2541CZ
DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF AFBR-2541CZ
The Avago AFBR-2541CZ is a DC-5MBd Versatile Link POF receiver device in 30°-tilted package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2541CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The Avago AFBR-2541CZ is a DC-5MBd Versatile Link POF receiver device in 30°-tilted package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families.

The AFBR-2541CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Receivers - 9107122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
9107122
Fibre Optic Receivers 9107122
Receiver,fibre-optic ,AFBR-2541CZ

Receiver,fibre-optic,AFBR-2541CZ

Supplier's Site
Fibre Optic Receivers - 1894764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894764
Fibre Optic Receivers 1894764
RECEIVER,FIBRE-OPTIC ,AFBR-2541CZ

RECEIVER,FIBRE-OPTIC,AFBR-2541CZ

Supplier's Site
Fiber Optic Receivers - 516-3609-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3609-ND
Fiber Optic Receivers 516-3609-ND
Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2541CZ 9107122 516-3609-ND
Product Name DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Versatile Link Tilted (30°) Package
Rise Time 10 ns 3 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 300-1050 nm Silicon Detector, 200 kHz, FC/PC, M4 - 2001-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2532Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
3 suppliers
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details