Newport MKS Fiber-Optic Detector, High Speed, 850-1630 nm, 25 GHz, FC 50 µm Multimode 1414-50

Description
The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a peak responsivity of 0.5 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 850 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 14 V/W. It has an FC/UPC 50 μm multimode input.
Request a Quote
Description
The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a peak responsivity of 0.5 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 850 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 14 V/W. It has an FC/UPC 50 μm multimode input.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Detector, High Speed, 850-1630 nm, 25 GHz, FC 50 µm Multimode - 1414-50 - Newport MKS
Irvine, CA, United States
Fiber-Optic Detector, High Speed, 850-1630 nm, 25 GHz, FC 50 µm Multimode
1414-50
Fiber-Optic Detector, High Speed, 850-1630 nm, 25 GHz, FC 50 µm Multimode 1414-50
The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a peak responsivity of 0.5 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 850 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 14 V/W. It has an FC/UPC 50 μm multimode input.

The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a peak responsivity of 0.5 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 850 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 14 V/W. It has an FC/UPC 50 μm multimode input.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1414-50
Product Name Fiber-Optic Detector, High Speed, 850-1630 nm, 25 GHz, FC 50 µm Multimode
Rise Time 0.0140 ns
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, M4 - 2051-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Receiver, 900-1700 nm InGaAs, 25 kHz to 125 MHz, FC, AC-Coupled - 1811-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details