Broadcom Inc. Metal Housing 16MBd Optical Receiver for SERCOS Applications HFBR-2555AFZ

Description
HFBR-2555AFZ is a metal housing optical receiver for SERCOS applications that operates at data rates of 4, 8 and 16 MBd. The metal housing provides a robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2555AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-2555AFZ is a metal housing optical receiver for SERCOS applications that operates at data rates of 4, 8 and 16 MBd. The metal housing provides a robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2555AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Housing 16MBd Optical Receiver for SERCOS Applications - HFBR-2555AFZ - Broadcom Inc.
San Jose, CA, USA
Metal Housing 16MBd Optical Receiver for SERCOS Applications
HFBR-2555AFZ
Metal Housing 16MBd Optical Receiver for SERCOS Applications HFBR-2555AFZ
HFBR-2555AFZ is a metal housing optical receiver for SERCOS applications that operates at data rates of 4, 8 and 16 MBd. The metal housing provides a robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2555AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

HFBR-2555AFZ is a metal housing optical receiver for SERCOS applications that operates at data rates of 4, 8 and 16 MBd. The metal housing provides a robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.

HFBR-2555AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

Supplier's Site
Optoelectronics - Fiber Optic Receivers - 1382227-HFBR-2555AFZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Receivers
1382227-HFBR-2555AFZ
Optoelectronics - Fiber Optic Receivers 1382227-HFBR-2555AFZ
Win Source Part Number: 1382227-HFBR-2555AFZ Category: Optoelectronics>Fibe r Optic Receivers Package: Bulk Applications: General Purpose Standard Package: 100 pcs Current - Supply: 10 mA Power - Minimum Receivable: -22dBm Voltage - Supply: 3.135V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Base Product Number: HFBR-2555 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382227-HFBR-2555AFZ
Category: Optoelectronics>Fiber Optic Receivers
Package: Bulk
Applications: General Purpose
Standard Package: 100 pcs
Current - Supply: 10 mA
Power - Minimum Receivable: -22dBm
Voltage - Supply: 3.135V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Base Product Number: HFBR-2555
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Fiber Optic Receivers - 516-3631-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3631-ND
Fiber Optic Receivers 516-3631-ND
Fiber Optic Receiver General Purpose -22dBm 3.135V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose -22dBm 3.135V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2555AFZ 1382227-HFBR-2555AFZ 516-3631-ND
Product Name Metal Housing 16MBd Optical Receiver for SERCOS Applications Optoelectronics - Fiber Optic Receivers Fiber Optic Receivers
Connector Type SMA
Rise Time 4 to 15 ns
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode - 1544-A-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly - RPIC-10410 - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Connector Type LC
Data Rate 10312 Mbps
View Details