Broadcom Inc. Small Form Factor Integrated Coherent Receiver AFCP-ICRX2CC

Description
Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The signal input includes an integrated signal tap with monitor photodiode (MPD) and a variable optical attenuator (VOA) to enable operation at higher input optical powers found in “colorless” applications. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.
Description
Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The signal input includes an integrated signal tap with monitor photodiode (MPD) and a variable optical attenuator (VOA) to enable operation at higher input optical powers found in “colorless” applications. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor Integrated Coherent Receiver - AFCP-ICRX2CC - Broadcom Inc.
San Jose, CA, USA
Small Form Factor Integrated Coherent Receiver
AFCP-ICRX2CC
Small Form Factor Integrated Coherent Receiver AFCP-ICRX2CC
Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The signal input includes an integrated signal tap with monitor photodiode (MPD) and a variable optical attenuator (VOA) to enable operation at higher input optical powers found in “colorless” applications. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The signal input includes an integrated signal tap with monitor photodiode (MPD) and a variable optical attenuator (VOA) to enable operation at higher input optical powers found in “colorless” applications. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFCP-ICRX2CC
Product Name Small Form Factor Integrated Coherent Receiver
Operating Temperature 23 to 176 F (-5 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
MicroPOD 12x10G Receiver Module (300m) - AFBR-78D13SZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10000 Mbps
View Details