Broadcom Inc. Fiber Optic Receiver for 50 MBaud MOST AFBR-2013

Description
AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. Output data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. These optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-2013 devices with reflow soldering. In the absence of data activity, the receiver switches to very low power mode. While in this mode, the PIN diode can sense new data activity and switch the receiver back to full operation.
Description
AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. Output data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. These optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-2013 devices with reflow soldering. In the absence of data activity, the receiver switches to very low power mode. While in this mode, the PIN diode can sense new data activity and switch the receiver back to full operation.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receiver for 50 MBaud MOST - AFBR-2013 - Broadcom Inc.
San Jose, CA, USA
Fiber Optic Receiver for 50 MBaud MOST
AFBR-2013
Fiber Optic Receiver for 50 MBaud MOST AFBR-2013
AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. Output data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. These optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-2013 devices with reflow soldering. In the absence of data activity, the receiver switches to very low power mode. While in this mode, the PIN diode can sense new data activity and switch the receiver back to full operation.

AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.
Output data has TTL switching levels, compatible with MOST® Network Interface Controller ICs.
These optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications.
It is allowed to process the AFBR-2013 devices with reflow soldering.
In the absence of data activity, the receiver switches to very low power mode. While in this mode, the PIN diode can sense new data activity and switch the receiver back to full operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-2013
Product Name Fiber Optic Receiver for 50 MBaud MOST
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 25 Mbps
Rise Time 5 to 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - 516-4087-ND - DigiKey
Specs
Data Rate 50 Mbps
Sensitivity -22 dB
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details