Broadcom Inc. Fibre Optic Receivers AFBR-S10PS010Z

Description
point sensor for light detection
Request a Quote
Description
point sensor for light detection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Receivers - 2392708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2392708P
Fibre Optic Receivers 2392708P
point sensor for light detection

point sensor for light detection

Supplier's Site
Fibre Optic Receivers - 2392707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2392707
Fibre Optic Receivers 2392707
point sensor for light detection

point sensor for light detection

Supplier's Site
Fibre Optic Receivers - 2392708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2392708
Fibre Optic Receivers 2392708
point sensor for light detection

point sensor for light detection

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Receivers
Product Number 2392708P
Product Name Fibre Optic Receivers
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, M4 - 2117-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
5 MBd High Performance Link Receiver - HFBR-2531ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details