Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF AFBR-2529Z

Description
The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF - AFBR-2529Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF
AFBR-2529Z
DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF AFBR-2529Z
The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output.
The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.
The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fiber Optic Receivers - 516-2923-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2923-ND
Fiber Optic Receivers 516-2923-ND
Fiber Optic Receiver General Purpose 3.3V 20mA

Fiber Optic Receiver General Purpose 3.3V 20mA

Buy Now Datasheet
Fibre Optic Receivers - 8019201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019201P
Fibre Optic Receivers 8019201P
Broadcom AFBR-2529Z Fibre Optic Receiver

Broadcom AFBR-2529Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 8019201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019201
Fibre Optic Receivers 8019201
Broadcom AFBR-2529Z Fibre Optic Receiver

Broadcom AFBR-2529Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894761
Fibre Optic Receivers 1894761
Broadcom AFBR-2529Z Fibre Optic Receiver

Broadcom AFBR-2529Z Fibre Optic Receiver

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - AFBR-2529Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
AFBR-2529Z
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers AFBR-2529Z
Fiber Optic Receiver Plugin Fiber Optical Transceivers ROHS

Fiber Optic Receiver Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Transceivers
Product Number AFBR-2529Z 516-2923-ND 8019201P 8019201 AFBR-2529Z
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Data Rate 50 Mbps 50 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
AOC -100G - AQP85B4-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details