Broadcom Inc. MiniPOD™ 12x10G Receiver Module (300m OM3) AFBR-821vx3Z

Description
The Avago AFBR-821vx3Z is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. These MiniPOD devices can support 300m 10GBASE-SR with Avago SFP+ transceivers over OM3 fiber. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. The AFBR-811RxyZ Tx and AFBR-821RxyZ Rx are used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. The AFBR-811FxyZ Tx and AFBR-821FxyZ Rx are used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can accept either a user provided heat sink or Avago's general purpose clip on heat sink to maintain the module case temperature between 0 °C and 70 °C during continuos operation.
Description
The Avago AFBR-821vx3Z is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. These MiniPOD devices can support 300m 10GBASE-SR with Avago SFP+ transceivers over OM3 fiber. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. The AFBR-811RxyZ Tx and AFBR-821RxyZ Rx are used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. The AFBR-811FxyZ Tx and AFBR-821FxyZ Rx are used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can accept either a user provided heat sink or Avago's general purpose clip on heat sink to maintain the module case temperature between 0 °C and 70 °C during continuos operation.

Suppliers

Company
Product
Description
Supplier Links
MiniPOD™ 12x10G Receiver Module (300m OM3) - AFBR-821vx3Z - Broadcom Inc.
San Jose, CA, USA
MiniPOD™ 12x10G Receiver Module (300m OM3)
AFBR-821vx3Z
MiniPOD™ 12x10G Receiver Module (300m OM3) AFBR-821vx3Z
The Avago AFBR-821vx3Z is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. These MiniPOD devices can support 300m 10GBASE-SR with Avago SFP+ transceivers over OM3 fiber. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. The AFBR-811RxyZ Tx and AFBR-821RxyZ Rx are used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. The AFBR-811FxyZ Tx and AFBR-821FxyZ Rx are used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can accept either a user provided heat sink or Avago's general purpose clip on heat sink to maintain the module case temperature between 0 °C and 70 °C during continuos operation.

The Avago AFBR-821vx3Z is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. These MiniPOD devices can support 300m 10GBASE-SR with Avago SFP+ transceivers over OM3 fiber. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. The AFBR-811RxyZ Tx and AFBR-821RxyZ Rx are used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. The AFBR-811FxyZ Tx and AFBR-821FxyZ Rx are used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch
http://portal.fciconnect.com/Comergent//fci/drawing/55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can accept either a user provided heat sink or Avago's general purpose clip on heat sink to maintain the module case temperature between 0 °C and 70 °C during continuos operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-821vx3Z
Product Name MiniPOD™ 12x10G Receiver Module (300m OM3)
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10000 Mbps
Rise Time 25 to 50 ns
Sensitivity -11.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, Time Domain, 850-1630 nm, 18.5 ps, FC Multimode - 1444-50 - Newport MKS
Specs
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - 516-3587-ND - DigiKey
Specs
Data Rate 10 Mbps
Sensitivity -43 dB
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details