Broadcom Inc. 1 MBd High Performance Link Receiver HFBR-2522ETZ

Description
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Receiver - HFBR-2522ETZ - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Receiver
HFBR-2522ETZ
1 MBd High Performance Link Receiver HFBR-2522ETZ
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Receivers - 516-2305-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2305-5-ND
Fiber Optic Receivers 516-2305-5-ND
Fiber Optic Receiver General Purpose 1MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 1MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2522ETZ 516-2305-5-ND
Product Name 1 MBd High Performance Link Receiver Fiber Optic Receivers
Packaging Type Dual-in-Line Package
Data Rate 5 Mbps 1 Mbps
Rise Time 20 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
5 MBd High Performance Link Receiver - HFBR-2521ETZ - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Data Rate 5 Mbps
Rise Time 20 ns
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details