Broadcom Inc. 4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly RPIC-10410

Description
Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA). The ROSA includes four limiting post amplifiers with an I2C control interface. These are packaged in an hermetic, planar package with an LC receptacle. The electrical interface is via two flex circuits. The ROSA is intended for use in a QSFP+ module serving 40G-LR4 (10km) links at 4x10.3125Gb/s, per IEEE 802.3ba.
Description
Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA). The ROSA includes four limiting post amplifiers with an I2C control interface. These are packaged in an hermetic, planar package with an LC receptacle. The electrical interface is via two flex circuits. The ROSA is intended for use in a QSFP+ module serving 40G-LR4 (10km) links at 4x10.3125Gb/s, per IEEE 802.3ba.

Suppliers

Company
Product
Description
Supplier Links
4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly - RPIC-10410 - Broadcom Inc.
San Jose, CA, USA
4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly
RPIC-10410
4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly RPIC-10410
Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA). The ROSA includes four limiting post amplifiers with an I2C control interface. These are packaged in an hermetic, planar package with an LC receptacle. The electrical interface is via two flex circuits. The ROSA is intended for use in a QSFP+ module serving 40G-LR4 (10km) links at 4x10.3125Gb/s, per IEEE 802.3ba.

Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA). The ROSA includes four limiting post amplifiers with an I2C control interface. These are packaged in an hermetic, planar package with an LC receptacle. The electrical interface is via two flex circuits.

The ROSA is intended for use in a QSFP+ module serving 40G-LR4 (10km) links at 4x10.3125Gb/s, per IEEE 802.3ba.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number RPIC-10410
Product Name 4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 320-1000 nm Battery Biased Silicon Detector, 1.2 GHz - 818-BB-21 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.3000 ns
Bandwidth 0.0 to 1200 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC to 50  Megabaud Versatile Link  Receiver, 30° Tilted Package - AFBR-2644Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Rise Time 5 ns
Dynamic Range 630 to 685 dB
View Details
4 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details