Broadcom Inc. Fiber Optic Receivers AFBR-2529SIZ

Description
Fiber Optic Receiver General Purpose 50MBd -22dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 50MBd -22dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 516-4087-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-4087-ND
Fiber Optic Receivers 516-4087-ND
Fiber Optic Receiver General Purpose 50MBd -22dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA

Fiber Optic Receiver General Purpose 50MBd -22dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 516-4087-ND
Product Name Fiber Optic Receivers
Data Rate 50 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, 320-1000 nm Silicon Detectors, 80 MHz - 1807-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - 516-3588-ND - DigiKey
Specs
Data Rate 16 Mbps
Sensitivity -22 dB
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details