Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF AFBR-2539Z

Description
The AFBR-2539Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-2539Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF - AFBR-2539Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF
AFBR-2539Z
DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF AFBR-2539Z
The AFBR-2539Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The AFBR-2539Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output.
The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF.
The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Receivers - 8305063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8305063P
Fibre Optic Receivers 8305063P
Avago, Fibre Optics, AFBR-2539Z

Avago, Fibre Optics, AFBR-2539Z

Supplier's Site
Fibre Optic Receivers - 8305063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8305063
Fibre Optic Receivers 8305063
Avago, Fibre Optics, AFBR-2539Z

Avago, Fibre Optics, AFBR-2539Z

Supplier's Site
Fibre Optic Receivers - 1894763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894763
Fibre Optic Receivers 1894763
AVAGO, FIBRE OPTICS, AFBR-2539Z

AVAGO, FIBRE OPTICS, AFBR-2539Z

Supplier's Site
Fiber Optic Receivers - 516-3463-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3463-ND
Fiber Optic Receivers 516-3463-ND
Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA

Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2539Z 8305063P 8305063 516-3463-ND
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF Fibre Optic Receivers Fibre Optic Receivers Fiber Optic Receivers
Packaging Type Vertical Package
Rise Time 5 ns 5 ns 5 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules - AFBR-786BxxxZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 6250 Mbps
View Details