Broadcom Inc. DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF AFBR-2521CZ

Description
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.
Request a Quote Datasheet
Description
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF - AFBR-2521CZ - Broadcom Inc.
San Jose, CA, USA
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF
AFBR-2521CZ
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF AFBR-2521CZ
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.

The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles.

The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.

Supplier's Site
Fibre Optic Receivers - 9107119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
9107119
Fibre Optic Receivers 9107119
Broadcom AFBR-2521CZ

Broadcom AFBR-2521CZ

Supplier's Site
Fibre Optic Receivers - 1894760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894760
Fibre Optic Receivers 1894760
Broadcom AFBR-2521CZ

Broadcom AFBR-2521CZ

Supplier's Site
Fiber Optic Receivers - 516-3592-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3592-ND
Fiber Optic Receivers 516-3592-ND
Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2521CZ 9107119 516-3592-ND
Product Name DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Versatile Link Horizontal Package
Rise Time 10 ns 10 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode - 1544-A - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - HFBR-2412MZ-ND - DigiKey
Specs
Data Rate 5 Mbps
View Details
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details