Newport MKS Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns 1621

Description
The 1621 Silicon Nanosecond Photodetector is similar to 350-1000 nm detectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and its large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.
Request a Quote
Description
The 1621 Silicon Nanosecond Photodetector is similar to 350-1000 nm detectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and its large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns - 1621 - Newport MKS
Irvine, CA, United States
Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns
1621
Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns 1621
The 1621 Silicon Nanosecond Photodetector is similar to 350-1000 nm detectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and its large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.

The 1621 Silicon Nanosecond Photodetector is similar to 350-1000 nm detectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and its large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1621
Product Name Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 - 2117-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Detector, Time Domain, 850-1630 nm, 18.5 ps, FC Multimode - 1444-50 - Newport MKS
Specs
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details