Broadcom Inc. Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2416Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2416Z - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant
HFBR-2416Z
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2416Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.

This product is also available in other popular industry-standard connector: SMA.

Supplier's Site
Fiber Optic Receivers - 516-2059-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2059-ND
Fiber Optic Receivers 516-2059-ND
Fiber Optic Receiver 160MBd 1.84V 100mA

Fiber Optic Receiver 160MBd 1.84V 100mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2416Z 516-2059-ND
Product Name Optical Receiver for Industrial Applications with ST Port, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode - 1544-A-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
Fiber Optic Receiver for 50 MBaud MOST - AFBR-2013 - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 25 Mbps
View Details