Broadcom Inc. DC-50MBd Miniature Link Fiber Optic Receiver with Threaded ST Port AFBR-2418TZ

Description
The AFBR-2418TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418TZ receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418TZ is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet
Description
The AFBR-2418TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418TZ receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418TZ is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-50MBd Miniature Link Fiber Optic Receiver with Threaded ST Port - AFBR-2418TZ - Broadcom Inc.
San Jose, CA, USA
DC-50MBd Miniature Link Fiber Optic Receiver with Threaded ST Port
AFBR-2418TZ
DC-50MBd Miniature Link Fiber Optic Receiver with Threaded ST Port AFBR-2418TZ
The AFBR-2418TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418TZ receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418TZ is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

The AFBR-2418TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418TZ receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418TZ is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

Supplier's Site
Fiber Optic Receivers - 516-3461-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3461-ND
Fiber Optic Receivers 516-3461-ND
Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2418TZ 516-3461-ND
Product Name DC-50MBd Miniature Link Fiber Optic Receiver with Threaded ST Port Fiber Optic Receivers
Receiver Type PIN Photodiode
Cable Type Multimode
Connector Type ST
Rise Time 5 ns
Responsivity 0.7200 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2412Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details