Broadcom Inc. 50MBd Miniature Link Fiber Optic Receiver with threaded ST port AFBR-2419TZ

Description
The AFBR-2419TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2419TZ receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.
Request a Quote Datasheet
Description
The AFBR-2419TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2419TZ receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MBd Miniature Link Fiber Optic Receiver with threaded ST port - AFBR-2419TZ - Broadcom Inc.
San Jose, CA, USA
50MBd Miniature Link Fiber Optic Receiver with threaded ST port
AFBR-2419TZ
50MBd Miniature Link Fiber Optic Receiver with threaded ST port AFBR-2419TZ
The AFBR-2419TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2419TZ receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.

The AFBR-2419TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2419TZ receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.

Supplier's Site
Fiber Optic Receivers - 516-3462-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3462-ND
Fiber Optic Receivers 516-3462-ND
Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20mA

Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2419TZ 516-3462-ND
Product Name 50MBd Miniature Link Fiber Optic Receiver with threaded ST port Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
Connector Type ST
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF - AFBR-2634Z - Broadcom Inc.
Specs
Packaging Type Vertical Package
Rise Time 5 ns
Signal Output: Transistor-Transistor Logic
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details