Broadcom Inc. Fiber Optic Receiver for 150 Mbit/s MOST (ODIN Clear Mold Package) AFBR-2150L

Description
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.
Description
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receiver for 150 Mbit/s MOST (ODIN Clear Mold Package) - AFBR-2150L - Broadcom Inc.
San Jose, CA, USA
Fiber Optic Receiver for 150 Mbit/s MOST (ODIN Clear Mold Package)
AFBR-2150L
Fiber Optic Receiver for 150 Mbit/s MOST (ODIN Clear Mold Package) AFBR-2150L
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-2150L
Product Name Fiber Optic Receiver for 150 Mbit/s MOST (ODIN Clear Mold Package)
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
MicroPOD 12x10G Receiver Module - AFBR-78D1SZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10312 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details