Broadcom Inc. 12 Megabaud Versatile Link Fiber Optic Receiver HFBR-2525EZ

Description
The HFBR-1525EZ/HFBR-252 5EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design.
Request a Quote Datasheet
Description
The HFBR-1525EZ/HFBR-252 5EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Megabaud Versatile Link Fiber Optic Receiver - HFBR-2525EZ - Broadcom Inc.
San Jose, CA, USA
12 Megabaud Versatile Link Fiber Optic Receiver
HFBR-2525EZ
12 Megabaud Versatile Link Fiber Optic Receiver HFBR-2525EZ
The HFBR-1525EZ/HFBR-252 5EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design.

The HFBR-1525EZ/HFBR-2525EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design.

Supplier's Site
Optoelectronics - Fiber Optic Receivers - 1356287-HFBR-2525EZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Receivers
1356287-HFBR-2525EZ
Optoelectronics - Fiber Optic Receivers 1356287-HFBR-2525EZ
Win Source Part Number: 1356287-HFBR-2525EZ Category: Optoelectronics - Fiber Optic Receivers Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product Status: Last Time Buy Base Product Number: HFBR-2525 HTSUS: 8541.49.1050 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 5A991B4A Voltage - Supply: 4.75V ~ 5.25V Current - Supply: 6.2 mA Data Rate: 10MBd

Win Source Part Number: 1356287-HFBR-2525EZ
Category: Optoelectronics - Fiber Optic Receivers
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Last Time Buy
Base Product Number: HFBR-2525
HTSUS: 8541.49.1050
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: 5A991B4A
Voltage - Supply: 4.75V ~ 5.25V
Current - Supply: 6.2 mA
Data Rate: 10MBd

Buy Now Datasheet
Fiber Optic Receivers - 516-3628-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3628-ND
Fiber Optic Receivers 516-3628-ND
Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2525EZ 1356287-HFBR-2525EZ 516-3628-ND
Product Name 12 Megabaud Versatile Link Fiber Optic Receiver Optoelectronics - Fiber Optic Receivers Fiber Optic Receivers
Data Rate 12 Mbps 10 Mbps 10 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details