Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF AFBR-2624Z

Description
The AFBR-2624Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-2624Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF - AFBR-2624Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF
AFBR-2624Z
DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF AFBR-2624Z
The AFBR-2624Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-2624Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output.
The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.
The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Receivers - 8019210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019210P
Fibre Optic Receivers 8019210P
Broadcom AFBR-2624Z Fibre Optic Receiver

Broadcom AFBR-2624Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 8019210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019210
Fibre Optic Receivers 8019210
Broadcom AFBR-2624Z Fibre Optic Receiver

Broadcom AFBR-2624Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894765
Fibre Optic Receivers 1894765
Broadcom AFBR-2624Z Fibre Optic Receiver

Broadcom AFBR-2624Z Fibre Optic Receiver

Supplier's Site
Fiber Optic Receivers - 516-2643-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2643-ND
Fiber Optic Receivers 516-2643-ND
Fiber Optic Receiver General Purpose 50MBd 3.3V, 5V 20mA

Fiber Optic Receiver General Purpose 50MBd 3.3V, 5V 20mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2624Z 8019210P 8019210 516-2643-ND
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF Fibre Optic Receivers Fibre Optic Receivers Fiber Optic Receivers
Data Rate 50 Mbps 50 Mbps 50 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, 8-32. - 2051-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
5 MBd High Performance Link Receiver - HFBR-2541ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details