Newport MKS Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4 2011-FC-M

Description
The 2011-FC-M Fiber-Optic Receiver features a low-noise InGaAs detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and FC/PC connector optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote
Description
The 2011-FC-M Fiber-Optic Receiver features a low-noise InGaAs detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and FC/PC connector optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4 - 2011-FC-M - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4
2011-FC-M
Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4 2011-FC-M
The 2011-FC-M Fiber-Optic Receiver features a low-noise InGaAs detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and FC/PC connector optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

The 2011-FC-M Fiber-Optic Receiver features a low-noise InGaAs detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and FC/PC connector optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2011-FC-M
Product Name Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled - 1801-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Fiber-Optic Receiver, 300-1050 nm Silicon Detector, 200 kHz, FC/PC, M4 - 2001-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details