Broadcom Inc. IR LEDs AERD-N1CB-00010

Description
IR SMT Lamps, 850nm, 30deg
Request a Quote
Description
IR SMT Lamps, 850nm, 30deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2758947 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758947
IR LEDs 2758947
IR SMT Lamps, 850nm, 30deg

IR SMT Lamps, 850nm, 30deg

Supplier's Site
IR LEDs - 2758948 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758948
IR LEDs 2758948
IR SMT Lamps, 850nm, 30deg

IR SMT Lamps, 850nm, 30deg

Supplier's Site
IR LEDs - 2758948P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758948P
IR LEDs 2758948P
IR SMT Lamps, 850nm, 30deg

IR SMT Lamps, 850nm, 30deg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2758947
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers