Broadcom Inc. LED White Lighting ASMT-QWBC-NJK0E

Description
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-2680-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2680-1-ND
LED White Lighting 516-2680-1-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 516-2680-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2680-2-ND
LED White Lighting 516-2680-2-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 516-2680-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2680-6-ND
LED White Lighting 516-2680-6-ND
LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

LED Lighting - White, Cool 7250K (4500K ~ 10000K) 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-QWBC-NJK0E
High Power LEDs - White ASMT-QWBC-NJK0E
High Power LEDs - White Cool White 0.5 Watt

High Power LEDs - White Cool White 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2680-1-ND ASMT-QWBC-NJK0E
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Illumination LEDs -  - Lumileds
Specs
LED Type Ultraviolet
Peak Wavelength 380 to 400 nm (3800 to 4000 Å)
Forward Current 500 milliamps
View Details