Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker VSi 560

Description
Reduced bezel design 2-Way LCR 6 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet
Description
Reduced bezel design 2-Way LCR 6 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - VSi 560 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
VSi 560
Home Audio, In-Ceiling Speaker VSi 560
Reduced bezel design 2-Way LCR 6 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment

Reduced bezel design
2-Way
LCR
6 inch DCD copolymer woofer with cast basket
1-inch aluminum VR tweeters
Magnetic grille attachment

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number VSi 560
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Car Audio, Full Range Speaker - SC65 - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers