Boston Acoustics, Inc. Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Product Name Notes
¾-inch tweeter 3 ½-inch woofer Easy install features for existing ceilings Reduced bezel design for seamless integration with the ceiling Magnetic grilles for easy installation Paint-ready surface allows you to...
1¾-inches of peak-to-peak excursion 2" 4-layer voice coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets...
1¾-inches of peak-to-peak excursion 2-inch 4-layer voice-coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets simplify...
1-1/2-inches of peak-to-peak excursion 2-inch 4-layer voice-coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets simplify...
1-inch Boston designed Kortec tweeter 3-1/2-inch stamped steel copolymer mid range driver 8-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match...
1-inch Boston designed Kortec tweeter 8-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel...
1-inch Boston designed Kortec tweeter Dual 5-1/4-inch copolymer woofers Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design...
1-inch Boston designed Kortec tweeter 5-1/4-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel...
1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced...
10" (254mm) FCCM woofer Dual 8" (203mm) FCCM passive radiators Elegant, scratch resistant high gloss black lacquer finish Stereo Gold plated binding posts BassTrac circuitry for tight, distortion-free bass at...
2" of peak-to-peak excursion 2½" 4-layer voice-coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosure types and tuning options available Integral sealing gaskets simplify...
2¾-inches of peak-to-peak excursion 2½" 4-layer voice-coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets simplify...
2-inches of peak-to-peak excursion 2½" 4-layer voice-coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets simplify...
2-way 6-1/2" ceiling speaker Pivoting mounting arms for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4" (100mm) Mounting Hole Cutout: 8-7/8" diameter (225mm DIA)...
2-way 6-1/2" In-wall speaker Retrofit bracket for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3" (75mm) Mounting Hole Cutout: 10 x 7-3/8"...
2-way 8" In-ceiling speaker Pivoting mounting arms for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4-6/16 (110mm) Mounting Hole Cutout: 10-7/8" diameter (276mm DIA)...
2-way 8" In-wall speaker Retrofit bracket for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3-3/8" (86mm) Mounting Hole Cutout: 11-13/16 x 8-7/8"...
2.1 Home Stereo Speaker System Ultra-compact SoundWare XS satellites 100 watts of power in an 8" subwoofer Subwoofer features both speaker level and line level inputs BassTrac® circuitry for deep,...
3 1/2" (87mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
3-1/2-inch FCCM woofers 1-inch EWB tweeter Deep Channel® Design (DCD) for more bass from less amplifier power MagnaGuard® video shielding Elegant, scratch resistant high gloss black lacquer finish Magnetic grille...
3/4-inch tweeter 5-1/4-inch woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the...
3/4-inch tweeter 6 1/2-inch woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with...
4 x 6" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
4" (100mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter...
4-1/2" woofer and 1" aluminum dome tweeter with AMD™ Vented enclosure for deep bass response Unique wedge-shaped, 2-way loudspeaker features multiple mounting options. Omnidirectional mounting bracket included Black or white...
5 ¼ " copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Quick-fit mounting cup simplifies tweeter installation Separable...
5 ¼" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Model Specific integrated muti-element crossovers
5 1/4" (130mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
5 1/4" (130mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable...
5 x 7" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil ¾" Type-S2 Kortec dome tweeter Neodymium magnets for both woofer and tweeter
5 x 7" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
5¼" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil ¾" Type-S2 Kortec dome tweeter Neodymium magnets for both woofer and tweeter
5¼" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter...
5¼" Woofer ¾" Soft Dome Tweeter Drivers are angled upwards 20 degrees to deliver great sound when they are placed at ground level. Weatherproof with rustproof hardware and grilles. (IEC...
5-1/4" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil...
555 cm2 of surface area 3¾ inches of peak-to-peak excursion 3½ voice-coil Radialvent® cooling technology Only 26 Lbs! Thanks to Neodymium Lightweight design RVC™ (Removable Voice Coil) allows coil to...
5x7" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeters Model Specific integrated muti-element crossovers
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable...
6 1/2-inch FCCM woofers 1-inch EWB tweeter Deep Channel® Design (DCD) for more bass from less amplifier power MagnaGuard® video shielding Elegant, scratch resistant high gloss black lacquer finish magnetic...
6 x 9" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil Dual Type-S2 ¾" Kortec dome tweeters Neodymium magnets for both woofer and tweeter
6 x 9" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium...
6" (160mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter...
6" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil ¾" Type-S2 Kortec dome tweeter Neodymium magnets for both woofer and tweeter
6½" (165mm) copolymer cone woofer ¾" Type-S2 Kortec dome tweeter Separable and dockable crossovers Flush/Angle- and surface-mount tweeter mounting kit
6½" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response...
6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter...
6½" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio VariMount™ adaptor rings enable the SR60 woofer to fit into virtually any factory 6½-inch location.
6½" copolymer DCD™ woofer offers extended excursion with maximum bass response 1" Kortec® soft dome tweeter delivers a smooth and natural high-frequency response Die-cast tweeter heatsink Enclosures, grilles, hardware, cones,...
6½" Dual Voice-coil Woofer Dual 1" Soft Dome Tweeters Drivers are angled upwards 20 degrees to deliver great sound when they are placed at ground level. Weatherproof with rustproof hardware...
6½" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil...
6x9" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Dual 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter...
7" copolymer DCD™ woofer offers extended excursion with maximum bass response 1" Kortec® soft dome tweeter delivers a smooth and natural high-frequency response Die-cast tweeter heatsink Enclosures, grilles, hardware, cones,...
8" Dual Voice-coil Woofer Dual 1" Soft Dome Tweeters Drivers are angled upwards 20 degrees to deliver great sound when they are placed at ground level. Weatherproof with rustproof hardware...
Compact SoundWare S satellites Featuring 3/4" dome tweeter and 3-1/2" mid-bass driver Sits or mounts at any angle Articulating mounting brackets included MagnaGuard magnetic shielding Available in Gloss Black
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3"...
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3-inches...
Designed to perfectly compliment the Boston SPG555 Subwoofer Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design;
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish...
Dual 3 1/2-inch FCCM woofers 1-inch EWB tweeter Deep Channel® Design (DCD) for more bass from less amplifier power MagnaGuard® video shielding Elegant, scratch resistant high gloss black lacquer finish...
Dual 3/4-inch tweeters 6 -inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design...
Dual 4½-inch Neo magnet woofers 4½-inch Neo magnet midrange 1-inch VRH.O.™ aluminum dome tweeter with AMD™ MagnaGuard® magnetic shielding Supplied wall bracket 5-way binding posts Rotating logo May be used...
Dual 6" Copolymer (152mm) Woofers Reduced bezel design for seamless integration with the ceiling Magnetic grilles for easy installation Paint-ready surface allows you to match your ceiling Both Square and...
Dual 6-1/2" (165mm) FCCM woofers 3-1/2" (89mm) FCCM midrange 1" (25mm) EWB tweeter Elegant, scratch resistant high gloss black lacquer finish magnetic grille minimizes acoustical interference for an improved soundstage...
Dual voice coil 6½" copolymer woofer with butyl rubber surround Dual 1" Kortec® dome tweeters Inputs for both left and right channels Plays stereo signal from a single location Enclosures,...
Four 3-inch satellites, one dual 3-inch center-channel speaker and 100- watt powered subwoofer 1-Inch soft dome tweeters Deep Channel® Design (DCD) for more bass from less amplifier power Reduced Baffle...
High Performance Indoor / Outdoor Speaker. For big sound anywhere 70/100 Volt. Ideal for light or full commercial applications using multiple speakers High Output 6-1/2" Driver For full, deep bass...
High-output L/C/R and surround speaker can handle up to 400 watts Dual 8" cast Neo magnet woofers with 1-1/2" voice coil 4-1/2" Neo magnet midrange with 1-1/2" voice coil 1"...
Indoors or outdoors Sits or mounts at any angle articulating mounting brackets included Blend in or stand out with 7 standard colors Paint-ready surface takes any color
Outdoor single-speaker stereo model delivers exceptional sound in open-air environments Soft-dome tweeters for faithful reproduction of high frequencies Deep Channel Design woofers produce deep, resonant bass Waterproof polypropylene cabinet withstands...
Outdoor speakers deliver exceptional sound in open-air environments Soft-dome tweeters for faithful reproduction of high frequencies Deep Channel Design woofers produce deep, resonant bass Waterproof polypropylene cabinet withstands heavy outdoor...
Overview 250-Watt Peak 10-Inch Down-Firing Powered Subwoofer makes an ideal addition to home theater or music systems. BassTrac technology modulates amplifier output to reduce distortion and avoid overload. View larger.
Overview 4 x 6" plate system that features ferrofluid-cooled tweeters and moisture-resistant copolymer woofer cones.
Overview Boasting an innovative design for optimal sound, the Boston Acoustics A 250 Two-Way Dual 5-1/4-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively...
Overview Boasting an innovative design for optimal sound, the Boston Acoustics A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively...
Overview Boston Acoustics SoundWare XS 5.1 Home Theater System offers optimum audio performance in a compact package. This six-speaker system boasts uniquely shaped satellite speakers for convenient placement at any...
Overview Boston Acoustics SoundWare XS Special Edition Home Theater Speakers offer optimum audio performance in an ultra-compact package. This six-speaker system boasts five uniquely shaped satellite speakers for convenient placement...
Overview Boston Acoustics TVee Model 30 virtual surround sound speaker system envelops you in rich, room-filling audio. The 3.1 speaker system, with its dedicated left, center, and right channel drivers,...
Overview Delivering premium sound in a compact design, the Boston Acoustics A 225C Two-Way Dual 5-1/4-Inch Center Channel Speaker makes an ideal addition to home theater or music systems. This...
Overview Delivering premium sound in a compact design, the Boston Acoustics A 23 Two-Way 3-1/2-Inch Bookshelf Speaker makes an ideal addition to home theater or music systems. This powerful bookshelf...
Overview Delivering premium sound in a compact design, the Boston Acoustics A 25 Two-Way 5-1/4-Inch Bookshelf Speaker makes an ideal addition to home theater or music systems. This powerful bookshelf...
Overview Delivering premium sound in a compact design, the Boston Acoustics A 26 Two-Way 6-1/2-Inch Bookshelf Speaker makes an ideal addition to home theater or music systems. This powerful bookshelf...
Overview Get powerful, room-filling sound from a compact package with the Boston Acoustics SoundWare S Home Theater Speakers. This 5.1 surround sound system includes five two-way satellite speakers and a...
Overview Offering premium sound in an entry-level package, the Boston Acoustics A 2310 5.1 Home Theater Speaker System delivers an immersive movie and music experience. The six-speaker package includes four...
Overview Providing bass with weight and authority, the Boston Acoustics ASW 650 650-Watt Peak 10-Inch Front-Firing Powered Subwoofer makes an ideal addition to home theater or music systems. Featuring a...
Overview The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1...
Overview The Boston Acoustics TVee Model 25 virtual surround sound speaker system envelops you in rich, room-filling audio. The speaker system delivers clear dialogue for television, cinematic surround sound for...
Pivoting 1-inch Boston designed Kortec tweeter 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish...
Pivoting 1-inch Boston designed Kortec tweeter 8" Boston Deep Channel® Design woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish...
Pivoting 3/4-inch Boston designed Kortec tweeter 6-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Slim...
PowerVent™ tuning for optimum efficiency, impact and extension High quality 3/4" MDF enclosure with glued and dado ends with 1-1/2" (3/4" x 2) baffle for provides increased structural rigidity Black...
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated...
PRODUCT FEATURES 3-1/2" bookshelf speaker delivers crisp, detailed audio playback Deep Channel Design woofers produce deep, resonant bass Soft-dome tweeters for faithful reproduction of high frequencies MagnaGuard shielding prevents video...
PRODUCT FEATURES 6-1/2" bookshelf speaker delivers crisp, detailed audio playback Deep Channel Design woofers produce deep, resonant bass Soft-dome tweeters for faithful reproduction of high frequencies MagnaGuard shielding prevents video...
PRODUCT FEATURES Center speaker delivers crisp, detailed audio playback Deep Channel Design woofers produce deep, resonant bass Soft-dome tweeter for faithful reproduction of high frequencies MagnaGuard shielding prevents video interference...
PRODUCT FEATURES Five-channel speaker system delivers exceptional audio at an affordable price Four bookshelf speakers and one center-channel speaker offer immersive surround sound Superior technologies and high-end components for faithful...
PRODUCT FEATURES Floorstanding speaker delivers crisp, detailed audio playback Deep Channel Design woofers produce deep, resonant bass Soft-dome tweeters for faithful reproduction of high frequencies MagnaGuard shielding prevents video interference...
PRODUCT FEATURES Subwoofer delivers tight, powerful bass Deep Channel Design woofers produce deep, resonant bass Patented BassTrac circuitry reduces fuzziness and distortion MagnaGuard shielding prevents video interference Five-year warranty
Quadruple 4" (102mm) FCCM woofers 1" (25mm) EWB tweeter Elegant, scratch resistant high gloss black lacquer finish magnetic grille minimizes acoustical interference for an improved soundstage MagnaGuard video shielding Dual...
Quadruple 4-inch FCCM woofers 1-inch EWB tweeter Deep Channel® Design (DCD) for more bass from less amplifier power MagnaGuard® video shielding Elegant, scratch resistant high gloss black lacquer finish magnetic...
Reduced bezel design 2-Way LCR 6 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Reduced bezel design 2-Way LCR 6-1/2 DCD copolymer woofer with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Reduced bezel design 2-Way LCR 6-1/2 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Reduced bezel design 2-Way LCR 8-inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Reduced bezel design 2-Way LCR 8-inch DCD copolymer woofer with cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment
Reduced bezel design 2-Way LCR Dual 5-1/4 copolymer woofers with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Reduced bezel design 2-Way Stereo input 8-inch DCD copolymer woofer with cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment
Reduced bezel design 3-Way LCR 8-inch DCD copolymer woofer with cast basket 3-1/2 midrange with neo magnet and cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Reduced bezel design 3-Way LCR 8-inch DCD copolymer woofer with cast basket 3-1/2-inch midrange with neo magnet and cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment
Reduced bezel design Subwoofer Dual 8-inch DCD copolymer woofers with cast basket
Single chassis three channel system One 4½-inch Neo magnet woofer per channel One 4½-inch passive radiator per channel One 1-inch VR® aluminum dome tweeter with AMD™ per channel MagnaGuard® magnetic...
Standard baffle design High humidity, weather resistant 2-Way Single speaker stereo 6 ½-inch copolymer woofer Dual 1-inch Kortec tweeters
The ISTS Type-S1's 1-inch tweeter dome is extremely lightweight and ultra strong, for excellent transient response and low distortion. Quick-fit mounting cup simplifies installation by allowing all connections to be...
The NEOTMSE Type-M1's 1-inch anodized alloy dome is extremely lightweight and ultra strong, for excellent transient response and low distortion. Quick-fit mounting cup simplifies installation by allowing all connections to...
Two 4½-inch Neo magnet woofers 4½-inch Neo magnet midrange 1-inch VRH.O.™ aluminum dome tweeter with AMD™ MagnaGuard® magnetic shielding Supplied wall bracket 5-way binding posts Rotating logo May be used...
Ultra-compact SoundWare XS satellites Featuring 1/2" dome tweeter and 2-1/2" mid-bass driver Sits or mounts at any angle Articulating mounting brackets included MagnaGuard magnetic shielding Available in Black and White...
Ultra-compact SoundWare XS SE satellites Featuring 1/2" dome tweeter and 2-1/2" mid-bass driver Sits or mounts at any angle Articulating mounting brackets included MagnaGuard magnetic shielding Available in Gloss Black...
Weather and high-humidity resistant materials Ideal for bathrooms, saunas, and porches Dual 3/4-inch tweeter Dual voice coil 6-inch Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface...