RS Components, Ltd. Miniature Speakers 1976443

Description
Visaton K 50 WP 16 OHM
Request a Quote
Description
Visaton K 50 WP 16 OHM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 1976443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
1976443
Miniature Speakers 1976443
Visaton K 50 WP 16 OHM

Visaton K 50 WP 16 OHM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976443
Product Name Miniature Speakers
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details