Boston Acoustics, Inc. Car Audio, Full Range Speaker SR50

Description
5 ¼ " copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers
Datasheet
Description
5 ¼ " copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR50 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR50
Car Audio, Full Range Speaker SR50
5 ¼ " copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Type-S1 1" Kortec® dome tweeter Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers

5 ¼ " copolymer cone woofer with butyl rubber surround
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
Type-S1 1" Kortec® dome tweeter
Quick-fit mounting cup simplifies tweeter installation
Separable and dockable model-specific crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR50
Product Name Car Audio, Full Range Speaker
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
Home Audio, Soundbar - P400 3-Channel Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory - 75R9546 - Newark, An Avnet Company
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
2 suppliers