Boston Acoustics, Inc. Car Audio, Full Range Speaker SE75

Description
4 x 6" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet
Description
4 x 6" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE75 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE75
Car Audio, Full Range Speaker SE75
4 x 6" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation

4 x 6" copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension
CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response
Neodymium tweeter magnets, compact yet powerful
System specific crossover
Includes mounting hardware and quick-connect wire kit
Easy "drop-in" installation

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE75
Product Name Car Audio, Full Range Speaker
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-PSS-13N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details