Boston Acoustics, Inc. Car Audio, Subwoofer SPG555PS

Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality 3/4" MDF enclosure with glued and dado ends with 1-1/2" (3/4" x 2) baffle for provides increased structural rigidity Black and Gray two-tone automotive grade carpet Integrated vent offers ample surface area to avoid port noise while providing additional structural rigidity to the enclosure Heavy-duty nickel plated input terminals accept up to 10 AWG wire 1000 Watts RMS / 2000 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-1000m amplifiers
Datasheet
Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality 3/4" MDF enclosure with glued and dado ends with 1-1/2" (3/4" x 2) baffle for provides increased structural rigidity Black and Gray two-tone automotive grade carpet Integrated vent offers ample surface area to avoid port noise while providing additional structural rigidity to the enclosure Heavy-duty nickel plated input terminals accept up to 10 AWG wire 1000 Watts RMS / 2000 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-1000m amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
SPG555PS
Car Audio, Subwoofer SPG555PS
PowerVent™ tuning for optimum efficiency, impact and extension High quality 3/4" MDF enclosure with glued and dado ends with 1-1/2" (3/4" x 2) baffle for provides increased structural rigidity Black and Gray two-tone automotive grade carpet Integrated vent offers ample surface area to avoid port noise while providing additional structural rigidity to the enclosure Heavy-duty nickel plated input terminals accept up to 10 AWG wire 1000 Watts RMS / 2000 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-1000m amplifiers

PowerVent™ tuning for optimum efficiency, impact and extension
High quality 3/4" MDF enclosure with glued and dado ends with 1-1/2" (3/4" x 2) baffle for provides increased structural rigidity
Black and Gray two-tone automotive grade carpet
Integrated vent offers ample surface area to avoid port noise while providing additional structural rigidity to the enclosure
Heavy-duty nickel plated input terminals accept up to 10 AWG wire
1000 Watts RMS / 2000 Watts Max power handling
2ohms impedance, perfectly matched to the GTA-1000m amplifiers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SPG555PS
Product Name Car Audio, Subwoofer
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details