JL Audio, Inc. M-Series 7.7-inch Marine Tower Component System for Enclosed Use (100 W, 4 Ω) - Titanium Classic Grille M770-TCS-CG-TB

Description
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.
Description
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Suppliers

Company
Product
Description
Supplier Links
M-Series 7.7-inch Marine Tower Component System for Enclosed Use (100 W, 4 Ω) - Titanium Classic Grille - M770-TCS-CG-TB - JL Audio, Inc.
Miramar, FL, USA
M-Series 7.7-inch Marine Tower Component System for Enclosed Use (100 W, 4 Ω) - Titanium Classic Grille
M770-TCS-CG-TB
M-Series 7.7-inch Marine Tower Component System for Enclosed Use (100 W, 4 Ω) - Titanium Classic Grille M770-TCS-CG-TB
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number M770-TCS-CG-TB
Product Name M-Series 7.7-inch Marine Tower Component System for Enclosed Use (100 W, 4 Ω) - Titanium Classic Grille
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Loudspeaker Ceiling Mount - CM3T - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details