Boston Acoustics, Inc. Car Audio, Full Range Speaker SE65

Description
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet
Description
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE65 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE65
Car Audio, Full Range Speaker SE65
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation

6 1/2" (165mm) copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension
CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response
Neodymium tweeter magnets, compact yet powerful
System specific crossover
Metal mesh grille for optimum speaker protection
Includes mounting hardware and quick-connect wire kit
Easy "drop-in" installation

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE65
Product Name Car Audio, Full Range Speaker
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
V-Mini 2.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details