Boston Acoustics, Inc. Car Audio, Full Range Speaker SE50

Description
5 1/4" (130mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit
Datasheet
Description
5 1/4" (130mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE50 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE50
Car Audio, Full Range Speaker SE50
5 1/4" (130mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit

5 1/4" (130mm) copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension
Neodymium tweeter magnets, compact yet powerful
Separable and dockable crossovers
System specific crossover with tweeter protection
Flush, angle, and surface mount tweeter mounting kit
Metal mesh grille for optimum speaker protection
Includes mounting hardware and quick-connect wire kit

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE50
Product Name Car Audio, Full Range Speaker
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
Car Audio, Full Range Speaker - SE45 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details