Boston Acoustics, Inc. Car Audio, Full Range Speaker Pro50SE

Description
5¼" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit
Datasheet
Description
5¼" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - Pro50SE - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
Pro50SE
Car Audio, Full Range Speaker Pro50SE
5¼" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit

5¼" copolymer cone woofer with neodymium magnet 1½-inch voice coil
RadiaVent® cooling and Twinstage™ heat sink for increased power handling
Cast aluminum woofer basket
1" Type-M1 anodized alloy dome tweeter with full AMD™
Separable and dockable crossovers
VariMount™ adapter rings allow for fast installation
Axis-, flush-, and angle-mount tweeter mounting kit

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number Pro50SE
Product Name Car Audio, Full Range Speaker
Nominal Power 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details