Boston Acoustics, Inc. Car Audio, Subwoofer SPG-TR

Description
Designed to perfectly compliment the Boston SPG555 Subwoofer Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 4"of depth required Removable dustcap for quick tuning adjustments
Datasheet
Description
Designed to perfectly compliment the Boston SPG555 Subwoofer Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 4"of depth required Removable dustcap for quick tuning adjustments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - SPG-TR - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
SPG-TR
Car Audio, Subwoofer SPG-TR
Designed to perfectly compliment the Boston SPG555 Subwoofer Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 4"of depth required Removable dustcap for quick tuning adjustments

Designed to perfectly compliment the Boston SPG555 Subwoofer
Increases output without added amplifier power or enclosure volume
Suitable for high output needs where space is limited
User-tunable adjustments
Slim-mount design; only 4"of depth required
Removable dustcap for quick tuning adjustments

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SPG-TR
Product Name Car Audio, Subwoofer
Size 218.50 inch (5550 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details