Boston Acoustics, Inc. Car Audio, Subwoofer GTR12

Description
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3" of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart
Datasheet
Description
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3" of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - GTR12 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
GTR12
Car Audio, Subwoofer GTR12
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3" of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart

Designed to perfectly compliment Boston Subwoofers
Increases output without added amplifier power or enclosure volume
Suitable for high output needs where space is limited
User-tunable adjustments
Slim-mount design; only 3" of depth required
Removable dustcap for quick tuning adjustments
View Woofer Size Chart

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number GTR12
Product Name Car Audio, Subwoofer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details