Boston Acoustics, Inc. Car Audio, Subwoofer GTR10

Description
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3-inches of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart
Datasheet
Description
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3-inches of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - GTR10 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
GTR10
Car Audio, Subwoofer GTR10
Designed to perfectly compliment Boston Subwoofers Increases output without added amplifier power or enclosure volume Suitable for high output needs where space is limited User-tunable adjustments Slim-mount design; only 3-inches of depth required Removable dustcap for quick tuning adjustments View Woofer Size Chart

Designed to perfectly compliment Boston Subwoofers
Increases output without added amplifier power or enclosure volume
Suitable for high output needs where space is limited
User-tunable adjustments
Slim-mount design; only 3-inches of depth required
Removable dustcap for quick tuning adjustments
View Woofer Size Chart

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number GTR10
Product Name Car Audio, Subwoofer
Size 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details