Boston Acoustics, Inc. Car Audio, Full Range Speaker SR60

Description
6½" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio VariMount™ adaptor rings enable the SR60 woofer to fit into virtually any factory 6½-inch location. Type-S1 1" Kortec® dome tweeters Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers
Datasheet
Description
6½" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio VariMount™ adaptor rings enable the SR60 woofer to fit into virtually any factory 6½-inch location. Type-S1 1" Kortec® dome tweeters Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR60 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR60
Car Audio, Full Range Speaker SR60
6½" copolymer cone woofer with TwinStage™ heatsink Woofer's neodymium motor structure offers extraordinary power-to-weight ratio VariMount™ adaptor rings enable the SR60 woofer to fit into virtually any factory 6½-inch location. Type-S1 1" Kortec® dome tweeters Quick-fit mounting cup simplifies tweeter installation Separable and dockable model-specific crossovers

6½" copolymer cone woofer with TwinStage™ heatsink
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
VariMount™ adaptor rings enable the SR60 woofer to fit into virtually any factory 6½-inch location.
Type-S1 1" Kortec® dome tweeters
Quick-fit mounting cup simplifies tweeter installation
Separable and dockable model-specific crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR60
Product Name Car Audio, Full Range Speaker
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details
Home Audio, Bookshelf Loudspeaker - A 26 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details