Boston Acoustics, Inc. Home Audio, In-Wall Speaker CS 285

Description
2-way 8" In-wall speaker Retrofit bracket for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3-3/8" (86mm) Mounting Hole Cutout: 11-13/16 x 8-7/8" (300 x 226mm) Recommended Amplifier Power: 10-100 watts
Datasheet
Description
2-way 8" In-wall speaker Retrofit bracket for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3-3/8" (86mm) Mounting Hole Cutout: 11-13/16 x 8-7/8" (300 x 226mm) Recommended Amplifier Power: 10-100 watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - CS 285 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
CS 285
Home Audio, In-Wall Speaker CS 285
2-way 8" In-wall speaker Retrofit bracket for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3-3/8" (86mm) Mounting Hole Cutout: 11-13/16 x 8-7/8" (300 x 226mm) Recommended Amplifier Power: 10-100 watts

2-way 8" In-wall speaker
Retrofit bracket for easy installation
8" Laminate film woofer
3/4" Mylar tweeter
Low-diffraction baffle
Mounting Depth (from surface) 3-3/8" (86mm)
Mounting Hole Cutout: 11-13/16 x 8-7/8" (300 x 226mm)
Recommended Amplifier Power: 10-100 watts

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number CS 285
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
Home Audio, Floorstanding Loudspeaker - CS 260 II Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers