Boston Acoustics, Inc. Car Audio, Full Range Speaker SE60

Description
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit
Datasheet
Description
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE60 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE60
Car Audio, Full Range Speaker SE60
6 1/2" (165mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension Neodymium tweeter magnets, compact yet powerful Separable and dockable crossovers System specific crossover with tweeter protection Flush, angle, and surface mount tweeter mounting kit Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit

6 1/2" (165mm) copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20kHz extension
Neodymium tweeter magnets, compact yet powerful
Separable and dockable crossovers
System specific crossover with tweeter protection
Flush, angle, and surface mount tweeter mounting kit
Metal mesh grille for optimum speaker protection
Includes mounting hardware and quick-connect wire kit

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE60
Product Name Car Audio, Full Range Speaker
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details