Boston Acoustics, Inc. Home Audio, In-Wall Speaker CS 275

Description
2-way 6-1/2" In-wall speaker Retrofit bracket for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3" (75mm) Mounting Hole Cutout: 10 x 7-3/8" (254 x 187mm) Recommended Amplifier Power: 10-90 watts
Datasheet
Description
2-way 6-1/2" In-wall speaker Retrofit bracket for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3" (75mm) Mounting Hole Cutout: 10 x 7-3/8" (254 x 187mm) Recommended Amplifier Power: 10-90 watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - CS 275 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
CS 275
Home Audio, In-Wall Speaker CS 275
2-way 6-1/2" In-wall speaker Retrofit bracket for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Low-diffraction baffle Mounting Depth (from surface) 3" (75mm) Mounting Hole Cutout: 10 x 7-3/8" (254 x 187mm) Recommended Amplifier Power: 10-90 watts

2-way 6-1/2" In-wall speaker
Retrofit bracket for easy installation
6-1/2" Laminate film woofer
3/4" Mylar tweeter
Low-diffraction baffle
Mounting Depth (from surface) 3" (75mm)
Mounting Hole Cutout: 10 x 7-3/8" (254 x 187mm)
Recommended Amplifier Power: 10-90 watts

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number CS 275
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Speakers - 458-PSS-20N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details