Boston Acoustics, Inc. Car Audio, Full Range Speaker SPZ60

Description
6½" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit VariMount™ Adapter rings allow installation in 6 ½", 6", and 5 x 7" locations without customization 24dB system-specific crossovers with extrusion cases
Datasheet
Description
6½" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit VariMount™ Adapter rings allow installation in 6 ½", 6", and 5 x 7" locations without customization 24dB system-specific crossovers with extrusion cases
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SPZ60 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SPZ60
Car Audio, Full Range Speaker SPZ60
6½" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit VariMount™ Adapter rings allow installation in 6 ½", 6", and 5 x 7" locations without customization 24dB system-specific crossovers with extrusion cases

6½" glass fiber composite cone woofer
Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations
Cast aluminum woofer basket with TwinStage™ and RadialVent®
1 ½" voice coil for great power handling
Compact neodymium magnet structure
1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™
360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit
VariMount™ Adapter rings allow installation in 6 ½", 6", and 5 x 7" locations without customization
24dB system-specific crossovers with extrusion cases

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SPZ60
Product Name Car Audio, Full Range Speaker
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Home Audio, Soundbar - P400 3-Channel Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers