Boston Acoustics, Inc. Home Audio, In-Cabinet Speaker BT2

Description
High-output L/C/R and surround speaker can handle up to 400 watts Dual 8" cast Neo magnet woofers with 1-1/2" voice coil 4-1/2" Neo magnet midrange with 1-1/2" voice coil 1" VRH.O.™ aluminum dome tweeter with AMD™ M/T baffle rotates to maintain sonic alignment of drivers for better imaging Cast M/T baffle acts as a heatsink for higher power handling Die-cast "finger pulls" allow easy installation in tight spaces
Datasheet
Description
High-output L/C/R and surround speaker can handle up to 400 watts Dual 8" cast Neo magnet woofers with 1-1/2" voice coil 4-1/2" Neo magnet midrange with 1-1/2" voice coil 1" VRH.O.™ aluminum dome tweeter with AMD™ M/T baffle rotates to maintain sonic alignment of drivers for better imaging Cast M/T baffle acts as a heatsink for higher power handling Die-cast "finger pulls" allow easy installation in tight spaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Cabinet Speaker
BT2
Home Audio, In-Cabinet Speaker BT2
High-output L/C/R and surround speaker can handle up to 400 watts Dual 8" cast Neo magnet woofers with 1-1/2" voice coil 4-1/2" Neo magnet midrange with 1-1/2" voice coil 1" VRH.O.™ aluminum dome tweeter with AMD™ M/T baffle rotates to maintain sonic alignment of drivers for better imaging Cast M/T baffle acts as a heatsink for higher power handling Die-cast "finger pulls" allow easy installation in tight spaces

High-output L/C/R and surround speaker can handle up to 400 watts
Dual 8" cast Neo magnet woofers with 1-1/2" voice coil
4-1/2" Neo magnet midrange with 1-1/2" voice coil
1" VRH.O.™ aluminum dome tweeter with AMD™
M/T baffle rotates to maintain sonic alignment of drivers for better imaging
Cast M/T baffle acts as a heatsink for higher power handling
Die-cast "finger pulls" allow easy installation in tight spaces

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number BT2
Product Name Home Audio, In-Cabinet Speaker
Impedance 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details