The ToughSonic TS-100.50 is a non-contact ultrasonic sensor for level and distance measurement in industrial applications. It is housed in a potted 316 stainless steel or PVC enclosure with NEMA-4X, NEMA-6P, and IP68 protection. It offers a maximum range of 50 ft (15.2 m) with a typical deadband under 12 inches and updates at 5 Hz. Outputs include two selectable 4-20 mA loops, one 0-10 VDC or 0-5 VDC analog, and two configurable switching outputs, plus RS-232 or RS-485 Modbus serial. Temperature compensation ensures accuracy from -40° to 158°F (-40° to 70°C). Configuration is done via SensorView software, with settings stored in non-volatile memory. Mounting options are 2.312 inch clamp or 1.5 inch NPT rear mount. Dimensions are 4.8 in × 2.312 in (29.9 oz) for clamp, or 5.9 in × 2.50 in (31.5 oz) for NPT, both with a 6.5 ft shielded cable.
Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid level measurement in tanks and mixers in processing operations and excel in harsh factory environments. In environmental applications, they are used to monitor and control water and non-volatile liquid levels in storage tanks and open-air conditions. The TS-100 protects expensive assets and enhances safety when used for distance monitoring in heavy mining, aggregate, and farm equipment applications. They can measure distances and detect objects on conveyor belts and production lines.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | TS-100.50 |
| Product Name | ToughSonic 100 Series |
| Device Classification | Sensor Only |