BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED CNCR-390

Description
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and saves money, as no wiring is required. Cloud-based technology stores level measurement data on BinCloud® software. Utilize CNCR-390 in a variety of applications: animal feed and grain storage bins, fertilizer management, mining operations, and industrial bulk containers.
Request a Quote Datasheet
Description
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and saves money, as no wiring is required. Cloud-based technology stores level measurement data on BinCloud® software. Utilize CNCR-390 in a variety of applications: animal feed and grain storage bins, fertilizer management, mining operations, and industrial bulk containers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED
CNCR-390
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED CNCR-390
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and saves money, as no wiring is required. Cloud-based technology stores level measurement data on BinCloud® software. Utilize CNCR-390 in a variety of applications: animal feed and grain storage bins, fertilizer management, mining operations, and industrial bulk containers.

The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and saves money, as no wiring is required. Cloud-based technology stores level measurement data on BinCloud® software. Utilize CNCR-390 in a variety of applications: animal feed and grain storage bins, fertilizer management, mining operations, and industrial bulk containers.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR-390
Product Name 80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Acoustic Level Sensor - RL - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
SmartBob SS Inventory Management System for Submersed Solids - SBR II SS - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 720 inch (? to 18288 mm)
Media Type Dry material (Bulk solids and powders)
View Details