The CNCR-220 is a compact 80 GHz non-contact radar level sensor with a measuring range up to 49 feet for liquids and 24 feet for solids. It features a two-wire 4-20 mA output and mounts via a 1.5-inch threaded or straight NPT connection. The sensor has a narrow 8° beam angle, no dead zone, and an accuracy of ±0.08 inches. Its PVDF enclosure with FKM seals is rated IP66/IP67 and Type 4X, providing protection against dust and water ingress. It operates with process pressures from -14.5 to +43.51 psi and temperatures from -40°F to +176°F, and is designed for use in challenging conditions including dust, condensation, turbulence, and foam.
The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-220 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CNCR 220 |
| Product Name | 80 GHZ COMPACT NON-CONTACT RADAR 49’ |
| Device Classification | Sensor Only |
| Measuring Range | 588 inch (14935 mm) |
| Accuracy (Continuous Level) | 0.2000 +/-inch (5.08 +/-mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |