BinMaster, Inc. SmartBob II RemoteLevel Measurement System SBR II

Description
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today–with the ability to manage from one up to 255 bins with heights up to 150 feet. SmartBob II can be uniquely configured using a variety of cables, probe designs, and special options for solid, slurry, brine, and liquid applications. Long-lasting, hassle-free service is ensured by SmartBob’s cable cleaning system. SmartBob II is extremely rugged, featuring the industry’s strongest cable and motor design completely sealed in a strong, lightweight molded polycarbonate enclosure which is explosion proof and rated for Class II, Groups E, F & G certifications. Requiring no field calibration, SmartBob II is easy to install, needs minimal wiring, or can be used with the SmartBob wireless transceiver.
Request a Quote Datasheet
Description
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today–with the ability to manage from one up to 255 bins with heights up to 150 feet. SmartBob II can be uniquely configured using a variety of cables, probe designs, and special options for solid, slurry, brine, and liquid applications. Long-lasting, hassle-free service is ensured by SmartBob’s cable cleaning system. SmartBob II is extremely rugged, featuring the industry’s strongest cable and motor design completely sealed in a strong, lightweight molded polycarbonate enclosure which is explosion proof and rated for Class II, Groups E, F & G certifications. Requiring no field calibration, SmartBob II is easy to install, needs minimal wiring, or can be used with the SmartBob wireless transceiver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Lincoln, NE, United States
SmartBob II RemoteLevel Measurement System
SBR II
SmartBob II RemoteLevel Measurement System SBR II
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today–with the ability to manage from one up to 255 bins with heights up to 150 feet. SmartBob II can be uniquely configured using a variety of cables, probe designs, and special options for solid, slurry, brine, and liquid applications. Long-lasting, hassle-free service is ensured by SmartBob’s cable cleaning system. SmartBob II is extremely rugged, featuring the industry’s strongest cable and motor design completely sealed in a strong, lightweight molded polycarbonate enclosure which is explosion proof and rated for Class II, Groups E, F & G certifications. Requiring no field calibration, SmartBob II is easy to install, needs minimal wiring, or can be used with the SmartBob wireless transceiver.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today–with the ability to manage from one up to 255 bins with heights up to 150 feet.

SmartBob II can be uniquely configured using a variety of cables, probe designs, and special options for solid, slurry, brine, and liquid applications. Long-lasting, hassle-free service is ensured by SmartBob’s cable cleaning system. SmartBob II is extremely rugged, featuring the industry’s strongest cable and motor design completely sealed in a strong, lightweight molded polycarbonate enclosure which is explosion proof and rated for Class II, Groups E, F & G certifications. Requiring no field calibration, SmartBob II is easy to install, needs minimal wiring, or can be used with the SmartBob wireless transceiver.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number SBR II
Product Name SmartBob II RemoteLevel Measurement System
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details