BinMaster, Inc. Guided Wave Radar with Modbus RTU GWR-2000

Description
BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level measurement in low dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.
Request a Quote Datasheet
Description
BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level measurement in low dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guided Wave Radar with Modbus RTU - GWR-2000 - BinMaster, Inc.
Lincoln, NE, United States
Guided Wave Radar with Modbus RTU
GWR-2000
Guided Wave Radar with Modbus RTU GWR-2000
BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level measurement in low dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.

BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level measurement in low dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number GWR-2000
Product Name Guided Wave Radar with Modbus RTU
Device Classification Sensor System
Measuring Range ? to 1200 inch (? to 30480 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY - CNCR 230 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
Fail-Safe Rotary Level Indicator - BMRX-300 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details