BinMaster, Inc. SmartBob MultiBob Inventory Management System SBR II MB

Description
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single level measurement and percentage full for the bin. By taking and reporting measurements in multiple locations, there is more detailed data available to users about the material in their bin. Measurement data--reported in feet or meters--is very precise and repeatable. Each SmartBob sensor measures in the same location every time, detecting level changes in bins containing difficult-to-measure material. Grain bins such as 105’ or 130’ diameter or million bushel bins, as well as bins with multiple filling and emptying points, are common applications for MultiBob. MultiBob is also useful in covered storage bins, flat storage warehouses, and stockpiles where a single measurement is not adequate.
Request a Quote Datasheet
Description
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single level measurement and percentage full for the bin. By taking and reporting measurements in multiple locations, there is more detailed data available to users about the material in their bin. Measurement data--reported in feet or meters--is very precise and repeatable. Each SmartBob sensor measures in the same location every time, detecting level changes in bins containing difficult-to-measure material. Grain bins such as 105’ or 130’ diameter or million bushel bins, as well as bins with multiple filling and emptying points, are common applications for MultiBob. MultiBob is also useful in covered storage bins, flat storage warehouses, and stockpiles where a single measurement is not adequate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Lincoln, NE, United States
SmartBob MultiBob Inventory Management System
SBR II MB
SmartBob MultiBob Inventory Management System SBR II MB
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single level measurement and percentage full for the bin. By taking and reporting measurements in multiple locations, there is more detailed data available to users about the material in their bin. Measurement data--reported in feet or meters--is very precise and repeatable. Each SmartBob sensor measures in the same location every time, detecting level changes in bins containing difficult-to-measure material. Grain bins such as 105’ or 130’ diameter or million bushel bins, as well as bins with multiple filling and emptying points, are common applications for MultiBob. MultiBob is also useful in covered storage bins, flat storage warehouses, and stockpiles where a single measurement is not adequate.

The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single level measurement and percentage full for the bin. By taking and reporting measurements in multiple locations, there is more detailed data available to users about the material in their bin.

Measurement data--reported in feet or meters--is very precise and repeatable. Each SmartBob sensor measures in the same location every time, detecting level changes in bins containing difficult-to-measure material. Grain bins such as 105’ or 130’ diameter or million bushel bins, as well as bins with multiple filling and emptying points, are common applications for MultiBob. MultiBob is also useful in covered storage bins, flat storage warehouses, and stockpiles where a single measurement is not adequate.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number SBR II MB
Product Name SmartBob MultiBob Inventory Management System
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details