BinMaster, Inc. SmartBob AO Inventory Management System, Analog Output SBR II AO

Description
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog signal containing the measurement data to a PLC. The SmartBob AO can be programmed to initiate a measurement utilizing an internal timer to take readings at a predetermined time interval or an external start input can be used to take a measurement immediately, should one be needed. Two configurable relay outputs can be used to alert to measurement status or high, low, or error alarms.
Request a Quote Datasheet
Description
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog signal containing the measurement data to a PLC. The SmartBob AO can be programmed to initiate a measurement utilizing an internal timer to take readings at a predetermined time interval or an external start input can be used to take a measurement immediately, should one be needed. Two configurable relay outputs can be used to alert to measurement status or high, low, or error alarms.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Lincoln, NE, United States
SmartBob AO Inventory Management System, Analog Output
SBR II AO
SmartBob AO Inventory Management System, Analog Output SBR II AO
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog signal containing the measurement data to a PLC. The SmartBob AO can be programmed to initiate a measurement utilizing an internal timer to take readings at a predetermined time interval or an external start input can be used to take a measurement immediately, should one be needed. Two configurable relay outputs can be used to alert to measurement status or high, low, or error alarms.

The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog signal containing the measurement data to a PLC. The SmartBob AO can be programmed to initiate a measurement utilizing an internal timer to take readings at a predetermined time interval or an external start input can be used to take a measurement immediately, should one be needed. Two configurable relay outputs can be used to alert to measurement status or high, low, or error alarms.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number SBR II AO
Product Name SmartBob AO Inventory Management System, Analog Output
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Acoustic Level Sensor - RL - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details