The GWR-3000 is a guided wave radar sensor for continuous liquid level and interface measurement in tanks up to 75 feet tall, with an accuracy of ±0.08 inches (2 mm). It is available with either a cable or rod probe customized to vessel depth and operates in process temperatures from -76°F to 392°F (-60°C to 200°C) and pressures up to 580 psig (40 bar). Wetted parts are made of stainless steel with seals in FKM, FFKM, or EPDM. Mounting options include 1-1/2" or 2" NPT threads or 2" or 3" flanges. Electronics support two-wire or four-wire 4-20 mA/HART® and Modbus RTU outputs. Enclosure ratings of IP66, IP67, or IP68 depend on housing material, which may be plastic, aluminum, or stainless steel. It includes BinDisc setup with optional Bluetooth and comprehensive diagnostics. Approvals include CSA/FM Class II, Div 2, Groups E, F, G and others.
The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with either a cable or rod customized to the depth of the vessel. The GWR-3000 level sensor measures all types of liquids including those with steam, vapor, foam, condensation, or those prone to residual buildup. The sensor delivers precise and reliable readings for both level and interface measurements. It is easy to set up using a simple, timesaving BinDisc interface and is virtually maintenance free. Comprehensive diagnostics built into the sensor ensure maintenance-free operation and high reliability.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | GWR-3000 |
| Product Name | Guided Wave Radar for Liquids |
| Device Classification | Sensor System |
| Measuring Range | 0.0 to 900 inch (0.0 to 22860 mm) |
| Accuracy (Continuous Level) | 0.0800 +/-inch (2.03 +/-mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |